1002160详情
Lapp 1002160重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-30 - 70
Outer diameter approx.
16
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
6
Min. permitted bending radius, stationary application/permanent installation
64
Low smoke according to IEC 61034-2
有
Conductor category
Class E = very flexible
1002160拓展信息








哦! 它是空的。