1002167详情
Lapp 1002167重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class E = very flexible
Low smoke according to IEC 61034-2
有
Min. permitted bending radius, stationary application/permanent installation
47.4
Nominal cross section conductor
0.75
Halogen free according to IEC 60754-2
无
Outer diameter approx.
7.9
Permitted cable outer temperature during assembling/handling
-30 - 70
Colour outer sheath
Black
Conductor surface
Bare
Permitted cable outer temperature after assembling without vibration
-40 - 80
1002167拓展信息








哦! 它是空的。