10078900详情
LAPP 10078900重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Certificates
RoHS compliant
Gross weight
430.9g
Spatial orientation
straight
Mechanical mounting
for cable
Mechanical mounting1
for panel mounting
Insert mounting
77.5x27mm
Gland thread
M25
Number of gland holes
2
Locking system
with latch
Enclosure material
aluminium alloy
Connector variant
with protective cap
Case
size H-B 16
Connector series
EPIC H-B
Type of enclosure
for HDC connectors
10078900拓展信息








哦! 它是空的。