1020034详情
Lapp 1020034重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Material outer sheath
Polyvinyl chloride (PVC)
Nominal voltage U
1000
Low smoke according to IEC 61034-2
无
Min. permitted bending radius, stationary application/permanent installation
222
Halogen free according to IEC 60754-2
无
Outer diameter approx.
37
Permitted cable outer temperature during assembling/handling
-5 - 80
Colour outer sheath
Orange
Conductor surface
Bare
Permitted cable outer temperature after assembling without vibration
-40 - 80
Flame retardant
According to IEC/EN 60332-1-2
1020034拓展信息








哦! 它是空的。