1023624详情
Lapp 1023624重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 120
Conductor surface
Tinned
Colour outer sheath
Multi-coloured
Permitted cable outer temperature during assembling/handling
-25 - 120
Outer diameter approx.
9.1
Halogen free according to IEC 60754-2
有
Nominal cross section conductor
16
Nominal voltage U0
1000
Min. permitted bending radius, stationary application/permanent installation
46.5
Low smoke according to IEC 61034-2
无
Nominal voltage U
1000
Conductor category
Class 5 = flexible
系列
*
1023624拓展信息








哦! 它是空的。