1024310详情
Lapp 1024310重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-3-24
Permitted cable outer temperature after assembling without vibration
-55 - 125
Conductor surface
Tinned
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-35 - 120
Outer diameter approx.
8.3
Halogen free according to IEC 60754-2
无
Core identification
Colour
Nominal cross section conductor
0.75
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
有
Min. permitted bending radius, stationary application/permanent installation
33.2
Low smoke according to IEC 61034-2
有
Nominal voltage U
500
Conductor category
Class 5 = flexible
1024310拓展信息








哦! 它是空的。