1024336详情
Lapp 1024336重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Conductor category
Class 5 = flexible
Nominal voltage U
750
Low smoke according to IEC 61034-2
有
Min. permitted bending radius, stationary application/permanent installation
47.6
Low smoke (according to EN 61034-2)
有
Nominal voltage U0
450
Nominal cross section conductor
2.5
Core identification
Colour
Halogen free according to IEC 60754-2
无
Outer diameter approx.
11.9
Permitted cable outer temperature during assembling/handling
-35 - 120
Colour outer sheath
Black
Conductor surface
Tinned
Permitted cable outer temperature after assembling without vibration
-55 - 125
Flame retardant
According to IEC/EN 60332-3-24
系列
*
1024336拓展信息








哦! 它是空的。