1024437详情
Lapp 1024437重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Outer diameter approx.
14.4
Screen over stranding element
None
Halogen free according to IEC 60754-2
无
Core identification
Numbers
Nominal cross section conductor
2.5
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
有
Min. permitted bending radius, stationary application/permanent installation
57.6
Low smoke according to IEC 61034-2
有
Nominal voltage U
750
Conductor category
Class 5 = flexible
Permitted cable outer temperature during assembling/handling
-35 - 120
Colour outer sheath
Black
Conductor surface
Tinned
Permitted cable outer temperature after assembling without vibration
-55 - 125
Flame retardant
According to IEC/EN 60332-3-24
Stranding element
无
1024437拓展信息








哦! 它是空的。