1026304详情
Lapp 1026304重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class E = very flexible
Material outer sheath
Polyvinyl chloride (PVC)
Nominal voltage U
500
Low smoke according to IEC 61034-2
无
Min. permitted bending radius, stationary application/permanent installation
35.2
Min. permitted bending radius, moving application/free movement
66
Low smoke (according to EN 61034-2)
无
Screen over stranding
None
Nominal cross section conductor
1.5
Min. permitted bending radius, moving application with forced guidance
66
Core identification
Numbers
Halogen free according to IEC 60754-2
无
Screen over stranding element
None
Outer diameter approx.
8.8
Permitted cable outer temperature during assembling/handling
-5 - 90
Colour outer sheath
Black
Conductor surface
Bare
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-40 - 90
Flame retardant
According to IEC/EN 60332-1-2
Stranding element
无
1026304拓展信息








哦! 它是空的。