1026519详情
Lapp 1026519重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Flame retardant
According to IEC/EN 60332-3-24
Permitted cable outer temperature after assembling without vibration
-50 - 80
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-35 - 35
Outer diameter approx.
7.7
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
6
Nominal voltage U0
0.6
Min. permitted bending radius, stationary application/permanent installation
23.1
Low smoke according to IEC 61034-2
无
Nominal voltage U
1
Material outer sheath
Polyurethane (PUR)
Manufacturer Part Number
1026519
Manufacturer
Lapp Group
Part Life Cycle Code
活跃
Ihs Manufacturer
LAPP GROUP PVT LTD
Risk Rank
5.56
连接器支持类型
线缆
达到SVHC
unknown
1026519拓展信息








哦! 它是空的。