10381700详情
Lapp 10381700重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Inflammability class of insulation material according to with UL94
V0
Manufacturer Part Number
10381700
Manufacturer
Lapp Group
Part Life Cycle Code
活跃
Ihs Manufacturer
LAPP GROUP PVT LTD
Risk Rank
5.63
连接器类型
Power, Rectangular
性别
Receptacle
连接器支持类型
连接器附件
达到SVHC
无SVHC
10381700拓展信息








哦! 它是空的。