10430100详情
Lapp 10430100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
形状
Rectangular
Connections
-
Manufacturer part #
10430100
Material (details)
Metal
Content
1pc(s)
Voltage, Rating
250 V
RoHS
Compliant
Inflammability class of insulation material according to with UL94
V0
类型
H-A 2/4 KDBF-B cover plate for add-on/base/coupling with socket insert
性别
Female
接头数量
4
10430100拓展信息








哦! 它是空的。