10502200详情
Lapp 10502200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
有
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 1.5
Type of electric connection
焊接连接
Ambient temperature
-40 - 125
Rated current In
7
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 1.5
Material connector insert
Thermoplastic
Material of contact surface
Tin
Material contact
Brass
Contact insert without contacts
无
Connectable conductor cross section multi-wired
0.5 - 1.5
Pollution degree
2
With wire protection
有
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.5 - 1.5
10502200拓展信息








哦! 它是空的。