10512100详情
Lapp 10512100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Inflammability class of insulation material according to with UL94
HB
零件状态
活跃
类型
Backshells
宽度
23.8
高度
50
0个相似型号
10512100拓展信息
10512100详情
Lapp 10512100重要参数规格及、参数值,及相似型号如下:
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Inflammability class of insulation material according to with UL94
HB
零件状态
活跃
类型
Backshells
宽度
23.8
高度
50
10512100拓展信息