1062903详情
Lapp 1062903重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Material outer sheath
Polyvinyl chloride (PVC)
Nominal voltage U
1000
Low smoke according to IEC 61034-2
无
Min. permitted bending radius, stationary application/permanent installation
36
Nominal cross section conductor
10
Halogen free according to IEC 60754-2
无
Outer diameter approx.
9
Permitted cable outer temperature during assembling/handling
0 - 90
Colour outer sheath
Black
Conductor surface
Bare
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-40 - 80
Flame retardant
According to IEC/EN 60332-1-2
Manufacturer Part Number
1062903
Manufacturer
Lapp Group
Part Life Cycle Code
活跃
Ihs Manufacturer
LAPP GROUP PVT LTD
Risk Rank
5.56
连接器支持类型
线缆
达到SVHC
unknown
1062903拓展信息








哦! 它是空的。