11201000详情
Lapp 11201000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 1.5
Type of electric connection
压接
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 1.5
Diameter plug-in contact
2.5
Material of contact surface
Silver
Material contact
Brass
Connectable conductor cross section multi-wired
0.5 - 1.5
Connectable conductor cross section solid-core
0.5 - 1.5
11201000拓展信息








哦! 它是空的。