11208500详情
LAPP 11208500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
silver plated
Type of connector
circular
Connector
contact
Kind of connector
male
Wire cross-section
1.5...2.5mm<sup>2</sup>
Connector series
EPIC MC 2.5
Connector variant
stamped and formed contacts
Electrical mounting
crimped
Gross weight
109g
Certificates
RoHS compliant
11208500拓展信息








哦! 它是空的。