1121000C详情
Lapp 1121000C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
RoHS
Non-Compliant
Connectable conductor cross section fine-strand with cable end sleeve
4 - 4
Type of electric connection
压接
Connectable conductor cross section fine-strand without cable end sleeve
4 - 4
Diameter plug-in contact
3.6
Material of contact surface
Silver
Material contact
Brass
Connectable conductor cross section multi-wired
4 - 4
Connectable conductor cross section solid-core
4 - 4
连接器类型
Wire
1121000C拓展信息








哦! 它是空的。