1121377详情
Lapp 1121377重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyamide
Angle
Straight
Manufacturer Part Number
BUNV-N043-UL
Approvals
CSA, cULus
Manufacturer
PMA (Division of ABB)
Conductor category
Class 5 = flexible
Material outer sheath
Polyvinyl chloride (PVC)
Nominal voltage U
1000
Low smoke according to IEC 61034-2
无
Min. permitted bending radius, stationary application/permanent installation
145.8
Nominal cross section conductor
16
Halogen free according to IEC 60754-2
无
Outer diameter approx.
24.3
Permitted cable outer temperature during assembling/handling
-5 - 70
Colour outer sheath
Black
Conductor surface
Bare
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-40 - 80
Flame retardant
According to IEC/EN 60332-1-2
组成
Non-Metallic
连接类型
Clip
1121377拓展信息








哦! 它是空的。