11227700详情
Lapp 11227700重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
RoHS
Non-Compliant
Manufacturer part #
11227700
Core connector
1.5 - 2.5mm²
Material (details)
Silver-plated
Industrial packaging
有
Content
2000pc(s)
Connectable conductor cross section fine-strand with cable end sleeve
1.5 - 2.5
Type of electric connection
压接
Connectable conductor cross section fine-strand without cable end sleeve
1.5 - 2.5
Diameter plug-in contact
1.6
Material of contact surface
Silver
Material contact
Brass
Connectable conductor cross section multi-wired
1.5 - 2.5
Connectable conductor cross section solid-core
1.5 - 2.5
类型
H-D 1.6
11227700拓展信息









哦! 它是空的。