11230700详情
Lapp 11230700重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.14 - 0.5
Type of electric connection
压接
Connectable conductor cross section fine-strand without cable end sleeve
0.14 - 0.5
Diameter plug-in contact
1.6
Material of contact surface
Silver
Material contact
Brass
Connectable conductor cross section multi-wired
0.14 - 0.5
Connectable conductor cross section solid-core
0.14 - 0.5
11230700拓展信息








哦! 它是空的。