1123430详情
Lapp 1123430重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-3-24
Permitted cable outer temperature after assembling without vibration
-40 - 75
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-25 - 75
Outer diameter approx.
14.4
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
2.5
Min. permitted bending radius, stationary application/permanent installation
57.6
Low smoke according to IEC 61034-2
有
Nominal voltage U
1
Material outer sheath
Polyolefin
Conductor category
Class 5 = flexible
1123430拓展信息








哦! 它是空的。