1123528详情
Lapp 1123528重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Black
Conductor category
Class 5 = flexible
Conductor surface
Bare
Halogen free according to IEC 60754-2
无
Low smoke according to IEC 61034-2
有
Min. permitted bending radius, stationary application/permanent installation
33.6
Nominal cross section conductor
1.5
Outer diameter approx.
8.4
Permitted cable outer temperature after assembling without vibration
-40 - 80
Permitted cable outer temperature during assembling/handling
-5 - 70
1123528拓展信息








哦! 它是空的。