1123541详情
Lapp 1123541重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
A357
Manufacturer
Miscellaneous
Permitted cable outer temperature after assembling without vibration
-40 - 80
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
17.9
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
2.5
Min. permitted bending radius, stationary application/permanent installation
71.6
Low smoke according to IEC 61034-2
有
Conductor category
Class 5 = flexible
1123541拓展信息








哦! 它是空的。