1133500详情
Lapp 1133500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 90
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-15 - 90
Outer diameter approx.
10.9
Halogen free according to IEC 60754-2
无
Min. permitted bending radius, stationary application/permanent installation
43.6
Low smoke according to IEC 61034-2
有
Conductor category
Class 5 = flexible
1133500拓展信息








哦! 它是空的。