1133519详情
Lapp 1133519重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
VFC-030ZE-442E
Manufacturer
Johnson Controls
Permitted cable outer temperature after assembling without vibration
-40 - 90
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-15 - 90
Outer diameter approx.
18.9
Halogen free according to IEC 60754-2
无
Min. permitted bending radius, stationary application/permanent installation
75.6
Low smoke according to IEC 61034-2
有
Conductor category
Class 5 = flexible
连接类型
Flanged
1133519拓展信息








哦! 它是空的。