1136538详情
Lapp 1136538重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
551001400
Manufacturer
Stearns
Conductor category
Class 5 = flexible
Material outer sheath
Polyvinyl chloride (PVC)
Low smoke according to IEC 61034-2
无
Min. permitted bending radius, stationary application/permanent installation
43.8
Nominal cross section conductor
1
Halogen free according to IEC 60754-2
无
Outer diameter approx.
7.3
Permitted cable outer temperature during assembling/handling
-5 - 70
Colour outer sheath
Black
Conductor surface
Bare
Permitted cable outer temperature after assembling without vibration
-40 - 80
Part Life Cycle Code
活跃
Ihs Manufacturer
LAPP GROUP PVT LTD
Risk Rank
5.08
连接器支持类型
线缆
配件类型
Armature and Cage Assembly
达到SVHC
unknown
1136538拓展信息








哦! 它是空的。