1136539详情
Lapp 1136539重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1136539
Part Life Cycle Code
活跃
Ihs Manufacturer
LAPP GROUP PVT LTD
Risk Rank
5.08
Permitted cable outer temperature after assembling without vibration
-40 - 80
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
7.3
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
1
Min. permitted bending radius, stationary application/permanent installation
43.8
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
Reach合规守则
unknown
连接器支持类型
线缆
1136539拓展信息








哦! 它是空的。