1136541详情
Lapp 1136541重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Material outer sheath
Polyvinyl chloride (PVC)
Low smoke according to IEC 61034-2
无
Min. permitted bending radius, stationary application/permanent installation
48.6
Nominal cross section conductor
1
Halogen free according to IEC 60754-2
无
Outer diameter approx.
8.1
Permitted cable outer temperature during assembling/handling
-5 - 70
Colour outer sheath
Black
Conductor surface
Bare
Permitted cable outer temperature after assembling without vibration
-40 - 80
1136541拓展信息








哦! 它是空的。