1239000详情
Lapp 1239000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
R7200806XX00
Manufacturer
Miscellaneous
Material core insulation
Copolymer, cross-linked (XPE)
Conductor surface
Tinned
Outer diameter approx.
6.2
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
10
Low smoke according to IEC 61034-2
有
Nominal voltage U
450
Conductor category
Class 5 = flexible
1239000拓展信息








哦! 它是空的。