1249509详情
Lapp 1249509重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor surface
Tinned
Outer diameter approx.
7.6
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
10
Nominal voltage U0
600
Core colour
Green/yellow
Low smoke according to IEC 61034-2
有
Nominal voltage U
1000
Conductor category
Class 5 = flexible
Material core insulation
Rubber - silicone rubber (SIR)
1249509拓展信息








哦! 它是空的。