1308617详情
Lapp 1308617重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyamide
Angle
Straight
Manufacturer Part Number
BUNV-M207-UL
Approvals
CSA, cULus
Manufacturer
PMA (Division of ABB)
Conductor category
Class 5 = flexible
Material outer sheath
Polyurethane (PUR)
Nominal voltage U
500
Low smoke according to IEC 61034-2
无
Min. permitted bending radius, stationary application/permanent installation
80
Low smoke (according to EN 61034-2)
无
Screen over stranding
None
Nominal cross section conductor
10
Core identification
Numbers
Halogen free according to IEC 60754-2
无
Screen over stranding element
None
Outer diameter approx.
20
Permitted cable outer temperature during assembling/handling
-15 - 70
Colour outer sheath
Grey
Conductor surface
Bare
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-40 - 80
Flame retardant
无
Stranding element
无
组成
Non-Metallic
连接类型
Clip
1308617拓展信息








哦! 它是空的。