1308624详情
Lapp 1308624重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Permitted cable outer temperature after assembling without vibration
-40 - 80
Conductor surface
Bare
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-15 - 70
Outer diameter approx.
18.8
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
16
Min. permitted bending radius, stationary application/permanent installation
75.2
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
系列
*
1308624拓展信息








哦! 它是空的。