1308807详情
Lapp 1308807重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
800773535
Manufacturer
Stearns
Conductor category
Class 5 = flexible
Material outer sheath
Polyurethane (PUR)
Low smoke according to IEC 61034-2
无
Min. permitted bending radius, stationary application/permanent installation
26.8
Nominal cross section conductor
0.5
Halogen free according to IEC 60754-2
无
Outer diameter approx.
6.7
Permitted cable outer temperature during assembling/handling
-15 - 70
Colour outer sheath
Grey
Conductor surface
Bare
Permitted cable outer temperature after assembling without vibration
-40 - 80
配件类型
Housing
1308807拓展信息








哦! 它是空的。