1308854详情
Lapp 1308854重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
NZMB1-AF90-NA
Approvals
CCC, CE, CSA, UL
Manufacturer
Klockner-Moeller, Div of Eaton
Mounting
Panel
Permitted cable outer temperature after assembling without vibration
-40 - 80
Conductor surface
Bare
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-15 - 70
Outer diameter approx.
6.2
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
0.75
Min. permitted bending radius, stationary application/permanent installation
24.8
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
额定电流
90 A
保护措施
System & Cable
端子类型
Box Terminal
1308854拓展信息








哦! 它是空的。