15325017详情
Lapp 15325017重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HVX001A1-2A1B1B4
Manufacturer
Cutler Hammer, Div of Eaton Co
Permitted cable outer temperature after assembling without vibration
-45 - 125
Conductor surface
Tinned
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-35 - 105
Outer diameter approx.
8.5
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
1.5
Min. permitted bending radius, stationary application/permanent installation
42.5
Low smoke according to IEC 61034-2
无
15325017拓展信息








哦! 它是空的。