15327004详情
Lapp 15327004重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4
Maximum Voltage
60 VAC/60 VDC
Manufacturer Part Number
7000-13225-8033000
Side 2 Gender
飞线
Side 1 Gender
Female
Manufacturer
Murrelektronik
Cable Types
PUR
Permitted cable outer temperature after assembling without vibration
-45 - 125
Conductor surface
Tinned
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-35 - 105
Outer diameter approx.
11.5
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
2
Min. permitted bending radius, stationary application/permanent installation
57.5
Low smoke according to IEC 61034-2
无
连接器类型
Female to Flying Leads, 4-pole, M12
额定电流
4 Amps
知识产权评级
IP65/IP66K/IP67
长度
30 Meters
15327004拓展信息








哦! 它是空的。