15327013详情
Lapp 15327013重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyamide
Angle
Straight
Manufacturer Part Number
BUNV-M506-UL
Approvals
CSA, cULus
Manufacturer
PMA (Division of ABB)
Low smoke according to IEC 61034-2
无
Min. permitted bending radius, stationary application/permanent installation
88.8
Nominal cross section conductor
2
Halogen free according to IEC 60754-2
无
Outer diameter approx.
14.8
Permitted cable outer temperature during assembling/handling
-35 - 105
Colour outer sheath
Black
Conductor surface
Tinned
Permitted cable outer temperature after assembling without vibration
-45 - 125
组成
Non-Metallic
连接类型
Clip
15327013拓展信息








哦! 它是空的。