15340065详情
Lapp 15340065重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Lead Free Status / RoHS Status
--
Conductor category
Class 5 = flexible
Low smoke according to IEC 61034-2
无
Min. permitted bending radius, stationary application/permanent installation
72.5
Nominal cross section conductor
1
Halogen free according to IEC 60754-2
无
Outer diameter approx.
14.5
Permitted cable outer temperature during assembling/handling
-35 - 90
Colour outer sheath
Black
Conductor surface
Tinned
Permitted cable outer temperature after assembling without vibration
-45 - 120
系列
*
零件状态
活跃
湿度敏感性等级(MSL)
--
15340065拓展信息








哦! 它是空的。