15350002详情
Lapp 15350002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Miscellaneous
Permitted cable outer temperature after assembling without vibration
-45 - 120
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-35 - 90
Outer diameter approx.
7.7
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
1
Min. permitted bending radius, stationary application/permanent installation
30.8
Low smoke according to IEC 61034-2
无
Conductor category
Class 5 = flexible
15350002拓展信息








哦! 它是空的。