1600193详情
Lapp 1600193重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
材料
Aluminum
Manufacturer Part Number
DCCB
Approvals
UL
Manufacturer
Thomas & Betts
RoHS
无
Nominal cross section conductor
35
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
63.6
Low smoke according to IEC 61034-2
无
Nominal voltage U
750
Material outer sheath
Other
Conductor category
Class 5 = flexible
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 60
Material core insulation
Other
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-25 - 60
Outer diameter approx.
17.9
Halogen free according to IEC 60754-2
无
Core identification
Colour
组成
Metallic
颜色
Silver
屏蔽/屏蔽
Unshielded
无卤素
不含卤素
插座数量
1
测试电压
2.5 kV
1600193拓展信息








哦! 它是空的。