1600501详情
Lapp 1600501重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Other
Conductor surface
Tinned
Colour outer sheath
Yellow
Permitted cable outer temperature during assembling/handling
-25 - 90
Outer diameter approx.
13.3
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
25
Conductor category
Class 5 = flexible
Material outer sheath
Other
Nominal voltage U
1
Low smoke according to IEC 61034-2
无
Min. permitted bending radius, stationary application/permanent installation
82.5
Nominal voltage U0
0.6
1600501拓展信息








哦! 它是空的。