16005353详情
Lapp 16005353重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Other
Conductor surface
Tinned
Colour outer sheath
Yellow
Permitted cable outer temperature during assembling/handling
-25 - 90
Outer diameter approx.
18.2
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
4
Nominal voltage U0
0.6
Min. permitted bending radius, stationary application/permanent installation
115
Low smoke according to IEC 61034-2
无
Nominal voltage U
1
Material outer sheath
Other
Conductor category
Class 5 = flexible
16005353拓展信息








哦! 它是空的。