19448100详情
Lapp 19448100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
Screws
Manufacturer part #
19448100
Thread type
M 20
Content
1pc(s)
Case material
Metal
Factory colour
Grey
Inflammability class of insulation material according to with UL94
HB
系列
EPIC® H-A 10
类型
Base housing with 1 longitudinal handle laterally.
特征
1x longitudinal brace,1x cable entry
宽度
29.5
高度
57
19448100拓展信息








哦! 它是空的。