19564500详情
Lapp 19564500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case material
Metal
Connections
Screws
Content
1pc(s)
Factory colour
Grey
Inflammability class of insulation material according to with UL94
HB
Manufacturer part #
19564500
Pins
-
系列
EPIC® H-A 16
类型
Nozzle casing with pins for longitudinal handle, PG21 on sides
特征
Cable input (lateral),Longitudinal brace pin,low type,+ in-line connector
高度
58.3
宽度
29.5
19564500拓展信息








哦! 它是空的。