19565000详情
Lapp 19565000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
Plastic
Manufacturer Part Number
D3PR5T
Approvals
CE, CSA, cULR, UL, ULR
Contact Materials
银合金
Manufacturer
Cutler Hammer, Div of Eaton Co
RoHS
有
Mounting
Plug In
Inflammability class of insulation material according to with UL94
HB
终端
Round Pin
触点
DPDT
宽度
29.5
高度
58.3
19565000拓展信息








哦! 它是空的。