2027029详情
Lapp 2027029重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
0 - 0
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-15 - 70
Outer diameter approx.
22
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
1
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class E = very flexible
2027029拓展信息








哦! 它是空的。