2170008详情
Lapp 2170008重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
0 - 0
Outer diameter approx.
6.15
Halogen free according to IEC 60754-2
无
Min. permitted bending radius, stationary application/permanent installation
36.9
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyvinyl chloride (PVC)
2170008拓展信息








哦! 它是空的。