21700545详情
LAPP 21700545重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pins
9
Type of connector
D-Sub
Spatial orientation
straight
Electrical mounting
IDC
Mechanical mounting
for cable
Connector variant
Profibus
Connectors application
FC cable
Gross weight
50g
Certificates
RoHS compliant
0个相似型号
21700545拓展信息








哦! 它是空的。