2170129详情
Lapp 2170129重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Pairs
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-20 - 70
Diameter conductor
0.14
Conductor surface
Bare
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
0 - 50
Outer diameter approx.
5.8
Screen over stranding element
Foil + braiding
Category
5E
Halogen free according to IEC 60754-2
无
Core identification
Colour
Nominal cross section conductor
2
Screen over stranding
None
NVP value
67
Min. permitted bending radius, stationary application/permanent installation
24.4
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
2170129拓展信息








哦! 它是空的。